Panasonic Relays Solid State Relays AQY222R2VY

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Solid State Relays Series: PhotoMOS™ AQY2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Mounting Type: Surface Mount Output Type: AC, DC (RF) Voltage - Input: 1.32VDC Voltage - Load: 0 V ~ 60 V Load Current: 400 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Solid State Relays Series: PhotoMOS™ AQY2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Mounting Type: Surface Mount Output Type: AC, DC (RF) Voltage - Input: 1.32VDC Voltage - Load: 0 V ~ 60 V Load Current: 400 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Solid State Relays Series: PhotoMOS™ AQY2 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Mounting Type: Surface Mount Output Type: AC, DC (RF) Voltage - Input: 1.32VDC Voltage - Load: 0 V ~ 60 V Load Current: 400 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electric Works
Category: Relays Solid State Relays
Series: PhotoMOS™ AQY2
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Mounting Type: Surface Mount
Output Type: AC, DC (RF)
Voltage - Input: 1.32VDC
Voltage - Load: 0 V ~ 60 V
Load Current: 400 mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY222R2VY
Solid State Relays - PCB Mount AQY222R2VY
Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF SSOP 1formA CxR

Solid State Relays - PCB Mount 60V 400mA PhotoMOS RF SSOP 1formA CxR

Buy Now Datasheet
Photomos Rf Sso Rohs Compliant Panasonic - 70AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Rf Sso Rohs Compliant Panasonic
70AC6857
Photomos Rf Sso Rohs Compliant Panasonic 70AC6857
PhotoMOS RF SSO RoHS Compliant: Yes

PhotoMOS RF SSO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQY222R2VY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY222R2VY
Relays - Solid State Relays AQY222R2VY
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number AQY222R2VY 70AC6857 AQY222R2VY
Product Name Relays Solid State Relays Solid State Relays - PCB Mount Photomos Rf Sso Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data