Manufacturer: Panasonic
Win Source Part Number: 1147151-AQY222R1S
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Communications & Networking, Medical
SSR RELAY SPST-NO 500MA 0-60V
Solid State Relays - PCB Mount RF PHOTOMOS 60V
SOLID STATE MOSFET RLY, SPST, 0.5A, 60V ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147151-AQY222R1S | AQY222R1S | AQY222R1S | 70AH6161 |
| Product Name | Solid State Relays - AQY222R1S | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |