SSR RELAY SPST-NO 800MA 0-30V
Solid State Relays - PCB Mount PhotoMOS RF VSSOP CxR10
RELAY, SOLID STATE, SPST-NO, 800mA, 5mA, 30VAC; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:800mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull WingRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY221R6TW | AQY221R6TW | 47W9255 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relay, Solid State, Spst-No, 800Ma, 5Ma, 30Vac; Contact Form Panasonic |
| Mounting | Surface Mount | Surface Mount |