Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018356-AQY221R4VY
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
SSR RELAY SPST-NO 500MA 0-40V
Solid State Relays - PCB Mount PhotoMOS RF SSO
PhotoMOS RF SSO RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1018356-AQY221R4VY | AQY221R4VY | AQY221R4VY | 48P5535 |
| Product Name | Solid State Relays - AQY221R4VY | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Rf Sso Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |