Manufacturer: Panasonic
Win Source Part Number: 861754-AQY221R4V
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm)
Package: Tube
Package: 4-SMD (0.175", 4.45mm)
Mounting: Surface Mount
Family Name: AQY221
Categories: Relays
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-AQY221R4V, 255-AQY221R4VTR-ND
MOSFET RELAY, SPST, 0.5A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:500mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
S.S.MOSFET RLY, SPST-NO, 40V, 0.5A, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount Ultra small package(SSOP). Load voltage 40V, low output capacitance and on resistance(CR10).
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861754-AQY221R4V | 73T5354 | 68AH8862 | AQY221R4V |
| Product Name | Solid State Relays - AQY221R4V | Mosfet Relay, Spst, 0.5A, 40V, Smd; Contact Form Panasonic | S.s.mosfet Rly, Spst-No, 40V, 0.5A, Smd Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount | ||
| Application Type | Latching | Latching | ||
| Switch Configuration | FormA; SPST-NO (1 Form A) |