1 Form A(SPST-NO) 1.14V 40V 750mΩ 120mA AC,DC SSOP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 250MA 0-40V
Solid State Relays - PCB Mount 40v 120mA DIP Form A Norm-Open
PHOTOMOS RELAY, 40V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
PHOTOMOS RELAY, 40V, 250mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY221R2VY | AQY221R2VY | AQY221R2VY | 78H3688 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Relay, 40V, 250Ma; Contact Form Panasonic |
| Mounting | Socket or Plug-in Style | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Approvals | RoHS | RoHS | RoHS |