Panasonic Solid State Relays - AQY221R2V AQY221R2V

Description
Manufacturer: Panasonic Win Source Part Number: 861753-AQY221R2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Tube Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861753-AQY221R2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Tube Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221R2V - 861753-AQY221R2V - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221R2V
861753-AQY221R2V
Solid State Relays - AQY221R2V 861753-AQY221R2V
Manufacturer: Panasonic Win Source Part Number: 861753-AQY221R2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Tube Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5

Manufacturer: Panasonic
Win Source Part Number: 861753-AQY221R2V
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm)
Package: Tube
Package: 4-SMD (0.175", 4.45mm)
Mounting: Surface Mount
Family Name: AQY221
Categories: Relays
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-2884-3, 255-2884-3-ND, AQY221R2V-ND, 255-2884-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221R2V
Solid State Relays - PCB Mount AQY221R2V
Solid State Relays - PCB Mount 250MA 40V SPST

Solid State Relays - PCB Mount 250MA 40V SPST

Buy Now Datasheet
Mosfet Relay,40V,spst-No,0.05A,smd; Contact Configuration Panasonic - 73AC9654 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay,40V,spst-No,0.05A,smd; Contact Configuration Panasonic
73AC9654
Mosfet Relay,40V,spst-No,0.05A,smd; Contact Configuration Panasonic 73AC9654
MOSFET RELAY,40V,SPST-NO,0. 05A,SMD; Contact Configuration:SPST-N O; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:-; RoHS Compliant: Yes

MOSFET RELAY,40V,SPST-NO,0.05A,SMD; Contact Configuration:SPST-NO; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861753-AQY221R2V AQY221R2V 73AC9654
Product Name Solid State Relays - AQY221R2V Solid State Relays - PCB Mount Mosfet Relay,40V,spst-No,0.05A,smd; Contact Configuration Panasonic
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 646-1248-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers