Win Source Part Number: 994034-AQY221R2TY
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQY2
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 1.25 Ohms
Load Current: 250 mA
Voltage - Load: 0 V ~ 40 V
Package / Case: 4-SMD (0.071", 1.80mm)
Supplier Device Package: 4-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-3112-1,255-3112-
Base Product Number: AQY221
Solid State Relays - PCB Mount RF VSSOP 1FORMA CXR10
PHOTOMOS RELAY, SPST-NO, 40V, 50 mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
PHOTOMOS RELAY, SPST-NO, 40V, 50 mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull WingRoHS Compliant: Yes
SSR RELAY SPST-NO 250MA 0-40V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 994034-AQY221R2TY | AQY221R2TY | 52T9845 | 28X1998 | AQY221R2TY |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Relay, Spst-No, 40V, 50 Ma; Contact Form Panasonic | Photomos Relay, Spst-No, 40V, 50 Ma, Full Reel; Contact Form Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts | ||||
| Approvals | RoHS | RoHS |