Panasonic SMD 40V 250mA 3mA Relay AQY221R2TW

Description
AC/DC SSR, 40V 250mA, DC-IN 3mA, VSSOP, SMD Product overview: AQY221R2TW from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 250mA, 3mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 250mA, 3mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221R2TW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC SSR, 40V 250mA, DC-IN 3mA, VSSOP, SMD Product overview: AQY221R2TW from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 250mA, 3mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 250mA, 3mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221R2TW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 250mA 3mA Relay
183-AQY221R2TW
SMD 40V 250mA 3mA Relay 183-AQY221R2TW
AC/DC SSR, 40V 250mA, DC-IN 3mA, VSSOP, SMD Product overview: AQY221R2TW from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 250mA, 3mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 250mA, 3mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221R2TW can be used for catalog matching and distributor lookup.

AC/DC SSR, 40V 250mA, DC-IN 3mA, VSSOP, SMD Product overview: AQY221R2TW from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 250mA, 3mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 250mA, 3mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221R2TW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221R2TW
Solid State Relays - PCB Mount AQY221R2TW
Solid State Relays - PCB Mount RF VSSOP 1FORMA CXR10

Solid State Relays - PCB Mount RF VSSOP 1FORMA CXR10

Buy Now Datasheet
Photomos Relay,spst-No, 40V, 50 Ma; Contact Form Panasonic - 52T9844 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay,spst-No, 40V, 50 Ma; Contact Form Panasonic
52T9844
Photomos Relay,spst-No, 40V, 50 Ma; Contact Form Panasonic 52T9844
PHOTOMOS RELAY,SPST-NO, 40V, 50 mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY,SPST-NO, 40V, 50 mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Photomos Relay,spst-No, 40V, 50 Ma, Full Reel; Contact Form Panasonic - 28X1997 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay,spst-No, 40V, 50 Ma, Full Reel; Contact Form Panasonic
28X1997
Photomos Relay,spst-No, 40V, 50 Ma, Full Reel; Contact Form Panasonic 28X1997
PHOTOMOS RELAY,SPST-NO, 40V, 50 mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY,SPST-NO, 40V, 50 mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
AQY221R2TW
Relays - Solid State Relays AQY221R2TW
SSR RELAY SPST-NO 250MA 0-40V

SSR RELAY SPST-NO 250MA 0-40V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY221R2TW AQY221R2TW 52T9844 AQY221R2TW
Product Name SMD 40V 250mA 3mA Relay Solid State Relays - PCB Mount Photomos Relay,spst-No, 40V, 50 Ma; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Input Current (Control Signal) Range 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340272 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details