Manufacturer: Panasonic
Win Source Part Number: 1147147-AQY221R2SX
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Medical
Solid State Relays - PCB Mount 40v 250mA SOP Form A Norm-Open
SSR RELAY SPST-NO 250MA 0-40V
PHOTOMOS RELAY, 40V, 250mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
PHOTOMOS RELAY, 40V, 250mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:250mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147147-AQY221R2SX | AQY221R2SX | AQY221R2SX | 81H1009 |
| Product Name | Solid State Relays - AQY221R2SX | Solid State Relays - PCB Mount | Relays - Solid State Relays | Photomos Relay, 40V, 250Ma; Contact Form Panasonic |
| Mounting | PCBoard | Surface Mount | Surface Mount |