The AQY221N5V1Y is a MOSFET relay with a single-form A SPST configuration in a miniature SSOP-4 package, designed for AC/DC switching up to 20 V peak load voltage and 180 mA continuous load current. It features a typical on-resistance of 2.8 Ω and output capacitance of 1.1 pF, enabling high-frequency signal switching in test and telecommunications equipment. The device operates with an LED drive current of 5 to 30 mA and maintains isolation of 1,500 Vrms between input and output. The operating ambient temperature ranges from -40 °C to +85 °C, with a storage temperature range of -40 °C to +100 °C. The part is surface-mounted with gull-wing terminals and is available in tape and reel packaging.
MOSFET RELAY, SPST, 0.18A, 20V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:180mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 26AK8495 |
| Product Name | Mosfet Relay, Spst, 0.18A, 20V, Smd; Contact Form Panasonic Electronic Components |
| Application Type | Latching |