Panasonic Solid State Relays - AQY221N3V AQY221N3V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018350-AQY221N3V Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 25 V Categories: Relays Status: Active Max On Resistance: 7.5 Ohm Case / Package: 4-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018350-AQY221N3V Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 25 V Categories: Relays Status: Active Max On Resistance: 7.5 Ohm Case / Package: 4-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221N3V - 1018350-AQY221N3V - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N3V
1018350-AQY221N3V
Solid State Relays - AQY221N3V 1018350-AQY221N3V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018350-AQY221N3V Packaging: Tube/Rail Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 25 V Categories: Relays Status: Active Max On Resistance: 7.5 Ohm Case / Package: 4-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018350-AQY221N3V
Packaging: Tube/Rail
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 25 V
Categories: Relays
Status: Active
Max On Resistance: 7.5 Ohm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 150

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N3V
Solid State Relays - PCB Mount AQY221N3V
Solid State Relays - PCB Mount 150MA 25V 4PIN SPST

Solid State Relays - PCB Mount 150MA 25V 4PIN SPST

Buy Now Datasheet
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic - 70AH6158 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic
70AH6158
Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic 70AH6158
SOLID STATE MOSFET RLY, SPST, 0.15A, 25V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.15A, 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1018350-AQY221N3V AQY221N3V 70AH6158
Product Name Solid State Relays - AQY221N3V Solid State Relays - PCB Mount Solid State Mosfet Rly, Spst, 0.15A, 25V Rohs Compliant Panasonic
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details