Panasonic SMD 200V 150mA Relay AQY221N3MY

Description
200V Isolation DC SSR, 150mA Load, SON, SMD Product overview: AQY221N3MY from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 150mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N3MY can be used for catalog matching and distributor lookup.
Request a Quote
Description
200V Isolation DC SSR, 150mA Load, SON, SMD Product overview: AQY221N3MY from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 150mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N3MY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Photomos Relay, part number 11N2822, is designed for applications requiring a load voltage of up to 25V and a continuous load current of 150mA. It features a single pole, normally open (1 Form A) contact configuration, making it suitable for both AC and DC load types. The relay is housed in a super miniature SON-4 package, which allows for high-density mounting and space savings in circuit designs. This relay operates effectively within a temperature range of -40°C to +85°C and is RoHS compliant. It has a low on-resistance of approximately 0.8Ω, contributing to efficient performance. The device also exhibits low output capacitance, typically around 14pF, which is beneficial for minimizing signal distortion in sensitive applications. Typical applications include measuring equipment, telecommunications, and medical devices. Engineers considering this relay should evaluate its specifications against their project requirements, particularly in terms of load voltage, current capacity, and mounting constraints.

Datasheet Summary
Powered by GS/AI

The Photomos Relay, part number 11N2822, is designed for applications requiring a load voltage of up to 25V and a continuous load current of 150mA. It features a single pole, normally open (1 Form A) contact configuration, making it suitable for both AC and DC load types. The relay is housed in a super miniature SON-4 package, which allows for high-density mounting and space savings in circuit designs. This relay operates effectively within a temperature range of -40°C to +85°C and is RoHS compliant. It has a low on-resistance of approximately 0.8Ω, contributing to efficient performance. The device also exhibits low output capacitance, typically around 14pF, which is beneficial for minimizing signal distortion in sensitive applications. Typical applications include measuring equipment, telecommunications, and medical devices. Engineers considering this relay should evaluate its specifications against their project requirements, particularly in terms of load voltage, current capacity, and mounting constraints.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 150mA Relay
183-AQY221N3MY
SMD 200V 150mA Relay 183-AQY221N3MY
200V Isolation DC SSR, 150mA Load, SON, SMD Product overview: AQY221N3MY from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 150mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N3MY can be used for catalog matching and distributor lookup.

200V Isolation DC SSR, 150mA Load, SON, SMD Product overview: AQY221N3MY from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 150mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 150mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N3MY can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY221N3MY - 768766-AQY221N3MY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N3MY
768766-AQY221N3MY
Solid State Relays - AQY221N3MY 768766-AQY221N3MY
Manufacturer: Panasonic Electric Works Win Source Part Number: 768766-AQY221N3MY Series: PhotoMOS AQY Packaging: Reel package Termination Style: SMD (SMT) Tab Package: 4-SMD (0.116", 2.95mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 25 V Family Name: AQY221N3MY Categories: Relays Manufacturer Package: 4-SON On-State Resistance (Maximum): 7.5 Ohm Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768766-AQY221N3MY
Series: PhotoMOS AQY
Packaging: Reel package
Termination Style: SMD (SMT) Tab
Package: 4-SMD (0.116", 2.95mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 ~ 25 V
Family Name: AQY221N3MY
Categories: Relays
Manufacturer Package: 4-SON
On-State Resistance (Maximum): 7.5 Ohm
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
Relays - Solid State Relays - AQY221N3MY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N3MY
Relays - Solid State Relays AQY221N3MY
SSR RELAY SPST-NO 150MA 0-25V

SSR RELAY SPST-NO 150MA 0-25V

Supplier's Site
Photomos Relay, 25V, 150Ma, Full Reel; Contact Form Panasonic - 11N2822 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 25V, 150Ma, Full Reel; Contact Form Panasonic
11N2822
Photomos Relay, 25V, 150Ma, Full Reel; Contact Form Panasonic 11N2822
PHOTOMOS RELAY, 25V, 150mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:25V; Load Current:150mA; MOSFET Relay Package Style:SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

PHOTOMOS RELAY, 25V, 150mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:25V; Load Current:150mA; MOSFET Relay Package Style:SON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.15A, 25V, Smd Rohs Compliant Panasonic - 12AJ6991 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.15A, 25V, Smd Rohs Compliant Panasonic
12AJ6991
Mosfet Relay, Spst-No, 0.15A, 25V, Smd Rohs Compliant Panasonic 12AJ6991
MOSFET RELAY, SPST-NO, 0.15A, 25V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.15A, 25V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N3MY
Solid State Relays - PCB Mount AQY221N3MY
Solid State Relays - PCB Mount SON 25V

Solid State Relays - PCB Mount SON 25V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY221N3MY 768766-AQY221N3MY AQY221N3MY 11N2822 12AJ6991 AQY221N3MY
Product Name SMD 200V 150mA Relay Solid State Relays - AQY221N3MY Relays - Solid State Relays Photomos Relay, 25V, 150Ma, Full Reel; Contact Form Panasonic Mosfet Relay, Spst-No, 0.15A, 25V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393813-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type - G3VM-31QV2H(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers