Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018348-AQY221N2VW
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 12.5 Ohm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 40v 120mA DIP Form A Norm-Open
SSR RELAY SPST-NO 120MA 0-40V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018348-AQY221N2VW | 11N2815 | 12AJ6990 | AQY221N2VW | AQY221N2VW |
| Product Name | Solid State Relays - AQY221N2VW | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Mosfet Relay, Spst-No, 0.12A, 40V, Smd Rohs Compliant Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts |