Panasonic Relays - Solid State Relays AQY221N2V1Y

Description
Win Source Part Number: 1156262-AQY221N2V1Y Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12.5 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQY221N2V1Y-ND,255-2 976-6,255-2976-1,255 -2976-2 Base Product Number: AQY221
Request a Quote Datasheet
Description
Win Source Part Number: 1156262-AQY221N2V1Y Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12.5 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQY221N2V1Y-ND,255-2 976-6,255-2976-1,255 -2976-2 Base Product Number: AQY221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1156262-AQY221N2V1Y - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1156262-AQY221N2V1Y
Relays - Solid State Relays 1156262-AQY221N2V1Y
Win Source Part Number: 1156262-AQY221N2V1Y Category: Relays>Solid State Relays Series: PhotoMOS™ AQY Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12.5 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 40 V Package / Case: 4-SMD (0.175", 4.45mm) Supplier Device Package: 4-SSOP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: AQY221N2V1Y-ND,255-2 976-6,255-2976-1,255 -2976-2 Base Product Number: AQY221

Win Source Part Number: 1156262-AQY221N2V1Y
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQY
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 12.5 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 40 V
Package / Case: 4-SMD (0.175", 4.45mm)
Supplier Device Package: 4-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: AQY221N2V1Y-ND,255-2976-6,255-2976-1,255-2976-2
Base Product Number: AQY221

Buy Now Datasheet
Singapore, Singapore
SMD 120mA 40V SSOP Relay
183-AQY221N2V1Y
SMD 120mA 40V SSOP Relay 183-AQY221N2V1Y
AC/DC SSR SPST-NO 120mA 40V Surface Mount SSOP Product overview: AQY221N2V1Y from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120mA, 40V, SSOP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 120mA, 40V, SSOP, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N2V1Y can be used for catalog matching and distributor lookup.

AC/DC SSR SPST-NO 120mA 40V Surface Mount SSOP Product overview: AQY221N2V1Y from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120mA, 40V, SSOP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 120mA, 40V, SSOP, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N2V1Y can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays AQY221N2V1Y
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N2V1Y
Solid State Relays - PCB Mount AQY221N2V1Y
Solid State Relays - PCB Mount 40v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 40v 120mA DIP Form A Norm-Open

Buy Now Datasheet
Non-Standard Panasonic - 11N2817 - Newark, An Avnet Company
Chicago, IL, United States
Non-Standard Panasonic
11N2817
Non-Standard Panasonic 11N2817
Non-standard

Non-standard

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 1156262-AQY221N2V1Y 183-AQY221N2V1Y AQY221N2V1Y AQY221N2V1Y 11N2817
Product Name Relays - Solid State Relays SMD 120mA 40V SSOP Relay Relays - Solid State Relays Solid State Relays - PCB Mount Non-Standard Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data