Panasonic Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic AQY221N2TW

Description
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic - 29X2841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic
29X2841
Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic 29X2841
MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.12A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N2TW
Solid State Relays - PCB Mount AQY221N2TW
Solid State Relays - PCB Mount PhotoMOS Relay RF VSSOP 1 Form A

Solid State Relays - PCB Mount PhotoMOS Relay RF VSSOP 1 Form A

Buy Now Datasheet
Relays - Solid State Relays - AQY221N2TW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N2TW
Relays - Solid State Relays AQY221N2TW
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 29X2841 AQY221N2TW AQY221N2TW
Product Name Mosfet Relay, Spst-No, 0.12A, 40V, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers