Panasonic Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic AQY221N2S

Description
SSR, PHOTO MOSFET, 40V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes
Description
SSR, PHOTO MOSFET, 40V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Photo MOSFET SSR (part number AQY221N2S) is designed for applications requiring a load voltage of up to 40V and a continuous load current of 120mA. It features a miniature SOP-4 package suitable for surface mounting, with gull-wing terminals for easy integration into circuit boards. The device operates effectively in both AC and DC applications and is RoHS compliant. Key specifications include a low on-resistance of 9.5Ω, a typical turn-on time of 0.03ms, and a turn-off time of 0.03ms, making it suitable for high-speed switching applications. The input LED current typically operates at 5mA, with a forward voltage of approximately 1.25V. The device also offers a high isolation voltage of 1,500V AC, ensuring safe operation in sensitive environments. Typical applications include measuring and testing equipment, telecommunications, and medical devices. The operating temperature range is from -40°C to +85°C, allowing for versatility in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Panasonic Photo MOSFET SSR (part number AQY221N2S) is designed for applications requiring a load voltage of up to 40V and a continuous load current of 120mA. It features a miniature SOP-4 package suitable for surface mounting, with gull-wing terminals for easy integration into circuit boards. The device operates effectively in both AC and DC applications and is RoHS compliant. Key specifications include a low on-resistance of 9.5Ω, a typical turn-on time of 0.03ms, and a turn-off time of 0.03ms, making it suitable for high-speed switching applications. The input LED current typically operates at 5mA, with a forward voltage of approximately 1.25V. The device also offers a high isolation voltage of 1,500V AC, ensuring safe operation in sensitive environments. Typical applications include measuring and testing equipment, telecommunications, and medical devices. The operating temperature range is from -40°C to +85°C, allowing for versatility in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic - 13C2728 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic
13C2728
Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic 13C2728
SSR, PHOTO MOSFET, 40V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoH S Compliant: Yes

SSR, PHOTO MOSFET, 40V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Features:PhotoMOSRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY221N2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N2S
Relays - Solid State Relays AQY221N2S
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site
Solid State Relays - PCB Mount - AQY221N2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221N2S
Solid State Relays - PCB Mount AQY221N2S
Solid State Relays - PCB Mount 120MA 40V 4PIN C X R10

Solid State Relays - PCB Mount 120MA 40V 4PIN C X R10

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 13C2728 AQY221N2S AQY221N2S
Product Name Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details