Panasonic SMD 40V 120mA 1.5kV Relay AQY221N1SZ

Description
DC Input SSR, 40V/120mA, 1.5kV Isolation, SOP, Surface Mount Product overview: AQY221N1SZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N1SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC Input SSR, 40V/120mA, 1.5kV Isolation, SOP, Surface Mount Product overview: AQY221N1SZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N1SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 40V 120mA 1.5kV Relay
183-AQY221N1SZ
SMD 40V 120mA 1.5kV Relay 183-AQY221N1SZ
DC Input SSR, 40V/120mA, 1.5kV Isolation, SOP, Surface Mount Product overview: AQY221N1SZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N1SZ can be used for catalog matching and distributor lookup.

DC Input SSR, 40V/120mA, 1.5kV Isolation, SOP, Surface Mount Product overview: AQY221N1SZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 120mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 40V, 120mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY221N1SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQY221N1SZ - 1018345-AQY221N1SZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221N1SZ
1018345-AQY221N1SZ
Solid State Relays - AQY221N1SZ 1018345-AQY221N1SZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018345-AQY221N1SZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC (RF) Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 12.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018345-AQY221N1SZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 12.5 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - AQY221N1SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY221N1SZ
Relays - Solid State Relays AQY221N1SZ
SSR RELAY SPST-NO 120MA 0-40V

SSR RELAY SPST-NO 120MA 0-40V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY221N1SZ 1018345-AQY221N1SZ AQY221N1SZ
Product Name SMD 40V 120mA 1.5kV Relay Solid State Relays - AQY221N1SZ Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2454-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details