Panasonic Solid State Relays - AQY221FR2V AQY221FR2V

Description
Manufacturer: Panasonic Win Source Part Number: 861751-AQY221FR2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Bulk Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2683-1INACTIVE, 255-2683-2INACTIVE, 255-2683-6INACTIVE, 255-2683
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861751-AQY221FR2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Bulk Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2683-1INACTIVE, 255-2683-2INACTIVE, 255-2683-6INACTIVE, 255-2683
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY221FR2V - 861751-AQY221FR2V - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY221FR2V
861751-AQY221FR2V
Solid State Relays - AQY221FR2V 861751-AQY221FR2V
Manufacturer: Panasonic Win Source Part Number: 861751-AQY221FR2V Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm) Package: Bulk Package: 4-SMD (0.175", 4.45mm) Mounting: Surface Mount Family Name: AQY221 Categories: Relays Case / Package: 4-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-2683-1INACTIVE, 255-2683-2INACTIVE, 255-2683-6INACTIVE, 255-2683

Manufacturer: Panasonic
Win Source Part Number: 861751-AQY221FR2V
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.175", 4.45mm)
Package: Bulk
Package: 4-SMD (0.175", 4.45mm)
Mounting: Surface Mount
Family Name: AQY221
Categories: Relays
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-2683-1INACTIVE, 255-2683-2INACTIVE, 255-2683-6INACTIVE, 255-2683

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY221FR2V
Solid State Relays - PCB Mount AQY221FR2V
Solid State Relays - PCB Mount RELAY PHOTOMOS SPST-NO 40V .25A

Solid State Relays - PCB Mount RELAY PHOTOMOS SPST-NO 40V .25A

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.25A, 40V, Smd Rohs Compliant Panasonic - 70AH6153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.25A, 40V, Smd Rohs Compliant Panasonic
70AH6153
Mosfet Relay, Spst-No, 0.25A, 40V, Smd Rohs Compliant Panasonic 70AH6153
MOSFET RELAY, SPST-NO, 0.25A, 40V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.25A, 40V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861751-AQY221FR2V AQY221FR2V 70AH6153
Product Name Solid State Relays - AQY221FR2V Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.25A, 40V, Smd Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0296 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-201CR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers