Panasonic Solid State Relays - AQY216EHAZ AQY216EHAZ

Description
Manufacturer: Panasonic Win Source Part Number: 861750-AQY216EHAZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY216 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861750-AQY216EHAZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY216 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY216EHAZ - 861750-AQY216EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY216EHAZ
861750-AQY216EHAZ
Solid State Relays - AQY216EHAZ 861750-AQY216EHAZ
Manufacturer: Panasonic Win Source Part Number: 861750-AQY216EHAZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY216 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861750-AQY216EHAZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 4-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQY216
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Singapore, Singapore
SMD 50mA 1.5V 0.05A Relay
183-AQY216EHAZ
SMD 50mA 1.5V 0.05A Relay 183-AQY216EHAZ
Solid State Relay 50mA 1.5V DC-IN 0.05A 600V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY216EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY216EHAZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.05A 600V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY216EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.05A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.05A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY216EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays - AQY216EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY216EHAZ
Relays - Solid State Relays AQY216EHAZ
SSR RELAY SPST-NO 50MA 0-600V

SSR RELAY SPST-NO 50MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY216EHAZ
Solid State Relays - PCB Mount AQY216EHAZ
Solid State Relays - PCB Mount PhotoMOS GE 1 F

Solid State Relays - PCB Mount PhotoMOS GE 1 F

Buy Now Datasheet
Photomos Ge 1 F Rohs Compliant Panasonic - 70AC6853 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Ge 1 F Rohs Compliant Panasonic
70AC6853
Photomos Ge 1 F Rohs Compliant Panasonic 70AC6853
PhotoMOS GE 1 F RoHS Compliant: Yes

PhotoMOS GE 1 F RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number 861750-AQY216EHAZ 183-AQY216EHAZ AQY216EHAZ AQY216EHAZ 70AC6853
Product Name Solid State Relays - AQY216EHAZ SMD 50mA 1.5V 0.05A Relay Relays - Solid State Relays Solid State Relays - PCB Mount Photomos Ge 1 F Rohs Compliant Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data