Manufacturer: Panasonic
Win Source Part Number: 1147141-AQY216EHAX
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 50MA 0-600V
Solid State Relays - PCB Mount General Use and Economy Type. DIP (1 Form A) 4-Pin Type.
S.S.MOSFET RLY, SPST, 600V, 0.05A, SMD ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147141-AQY216EHAX | AQY216EHAX | AQY216EHAX | 68AH8861 |
| Product Name | Solid State Relays - AQY216EHAX | Relays - Solid State Relays | Solid State Relays - PCB Mount | S.s.mosfet Rly, Spst, 600V, 0.05A, Smd Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |