The Photomos Relay, part number 10C4009, is a miniature SOP4-pin relay designed for both AC and DC applications. It features a maximum load voltage of 400V and a continuous load current rating of 100mA. The relay has a low off-state leakage current of 1 OºA, making it suitable for controlling low-level analog signals without distortion. Its compact dimensions are 4.3 mm x 4.4 mm x 2.1 mm, allowing for space-efficient designs. The device operates within a temperature range of -40°C to +85°C and offers an isolation voltage of 1,500V AC. Typical applications include telecommunications, measuring and testing equipment, factory automation, and security systems.
PHOTOMOS RELAY, 40V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C4009 | AQY214SZ | AQY214SZ |
| Product Name | Photomos Relay, 40V, 100Ma; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Application Type | Latching |