PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE
SSR RELAY SPST-NO 100MA 0-400V
PHOTOMOS RELAY, 400V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
| Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY214SX | AQY214SX | 10C4008 | AQY214SX |
| Product Name | PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE | Relays - Solid State Relays | Photomos Relay, 400V, 100Ma; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | Surface Mount | Surface Mount |