Panasonic SMD 50mA 400V 120mA Relay AQY214EHA

Description
DC-IN SSR, 50mA, 400V AC/DC-OUT, 120mA, 5kV Isolation, SMD Product overview: AQY214EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY214EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-IN SSR, 50mA, 400V AC/DC-OUT, 120mA, 5kV Isolation, SMD Product overview: AQY214EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY214EHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 400V 120mA Relay
183-AQY214EHA
SMD 50mA 400V 120mA Relay 183-AQY214EHA
DC-IN SSR, 50mA, 400V AC/DC-OUT, 120mA, 5kV Isolation, SMD Product overview: AQY214EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY214EHA can be used for catalog matching and distributor lookup.

DC-IN SSR, 50mA, 400V AC/DC-OUT, 120mA, 5kV Isolation, SMD Product overview: AQY214EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 400V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 400V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY214EHA can be used for catalog matching and distributor lookup.

Supplier's Site
Photomos Relay, 400V, 120Ma; Contact Form Panasonic - 11N2800 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 400V, 120Ma; Contact Form Panasonic
11N2800
Photomos Relay, 400V, 120Ma; Contact Form Panasonic 11N2800
PHOTOMOS RELAY, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

PHOTOMOS RELAY, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic - 92T0643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic
92T0643
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic 92T0643
MOSFET Relay, 400 V, 120 mA, 35 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 120 mA, 35 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY214EHA
Solid State Relays - PCB Mount AQY214EHA
Solid State Relays - PCB Mount 100MA 400V SPST

Solid State Relays - PCB Mount 100MA 400V SPST

Buy Now Datasheet
Relays - Solid State Relays - AQY214EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY214EHA
Relays - Solid State Relays AQY214EHA
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY214EHA 11N2800 92T0643 AQY214EHA AQY214EHA
Product Name SMD 50mA 400V 120mA Relay Photomos Relay, 400V, 120Ma; Contact Form Panasonic Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details