PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay
1 Form A(SPST-NO) 1.25V 60V 830mΩ 500mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR RELAY SPST-NO 500MA 0-60V
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | AQY212SX | AQY212SX | AQY212SX | AQY212SX | 47AC3068 | 11N2797 |
| Product Name | PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE | Solid State Relays - PCB Mount | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.5A, 60V, Smd; Contact Form Panasonic | Photomos Gu Sop Panasonic |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||||
| Input Current (Control Signal) Range | 0.0500 amps | 0.5000 amps | ||||
| Mounting | Socket or Plug-in Style | Surface Mount | Surface Mount | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) |