Panasonic PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 AQY212GSZ

Description
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4
Request a Quote Datasheet
Description
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 - AQY212GSZ - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4
AQY212GSZ
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 AQY212GSZ
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4

PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4

Buy Now
Solid State Relays - AQY212GSZ - 1147136-AQY212GSZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212GSZ
1147136-AQY212GSZ
Solid State Relays - AQY212GSZ 1147136-AQY212GSZ
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147136-AQY212GSZ Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147136-AQY212GSZ
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - AQY212GSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212GSZ
Relays - Solid State Relays AQY212GSZ
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site
Photomos Relay, 60V, 1A, Full Reel; Contact Form Panasonic - 11N2795 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 1A, Full Reel; Contact Form Panasonic
11N2795
Photomos Relay, 60V, 1A, Full Reel; Contact Form Panasonic 11N2795
PHOTOMOS RELAY, 60V, 1A, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 1A, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQY212GSZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212GSZ
Solid State Relays - PCB Mount AQY212GSZ
Solid State Relays - PCB Mount 60V 550mA 1A SOP Form A Norm-Open

Solid State Relays - PCB Mount 60V 550mA 1A SOP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY212GSZ 1147136-AQY212GSZ AQY212GSZ 11N2795 AQY212GSZ
Product Name PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 Solid State Relays - AQY212GSZ Relays - Solid State Relays Photomos Relay, 60V, 1A, Full Reel; Contact Form Panasonic Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190248050 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Mounting Surface Mount
Switch Configuration FormA
Features Gull Wing
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relays - G3VM354JTR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
3 suppliers