Panasonic Solid State Relays - AQY212GS AQY212GS

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147135-AQY212GS Manufacturer Homepage: 0 Alternative Parts (Cross-Reference): PS7200R-1A-F4; PS7200A-1A-A; PS7200U-1A-E4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Security
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147135-AQY212GS Manufacturer Homepage: 0 Alternative Parts (Cross-Reference): PS7200R-1A-F4; PS7200A-1A-A; PS7200U-1A-E4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY212GS - 1147135-AQY212GS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212GS
1147135-AQY212GS
Solid State Relays - AQY212GS 1147135-AQY212GS
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147135-AQY212GS Manufacturer Homepage: 0 Alternative Parts (Cross-Reference): PS7200R-1A-F4; PS7200A-1A-A; PS7200U-1A-E4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Security

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147135-AQY212GS
Manufacturer Homepage: 0
Alternative Parts (Cross-Reference): PS7200R-1A-F4; PS7200A-1A-A; PS7200U-1A-E4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Security

Buy Now
Solid State Relays - PCB Mount - AQY212GS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212GS
Solid State Relays - PCB Mount AQY212GS
Solid State Relays - PCB Mount 500MA 60V 4PIN SPST 1A

Solid State Relays - PCB Mount 500MA 60V 4PIN SPST 1A

Buy Now Datasheet
Photomos Relay, 60V, 1A; Contact Form Panasonic - 02E2064 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 1A; Contact Form Panasonic
02E2064
Photomos Relay, 60V, 1A; Contact Form Panasonic 02E2064
PHOTOMOS RELAY, 60V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 60 V, 1 A, 0.7 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 1 A, 0.7 Ohm, Spst-No Rohs Compliant Panasonic
72Y0861
Mosfet Relay, 60 V, 1 A, 0.7 Ohm, Spst-No Rohs Compliant Panasonic 72Y0861
MOSFET Relay, 60 V, 1 A, 0.7 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 1 A, 0.7 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQY212GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212GS
Relays - Solid State Relays AQY212GS
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147135-AQY212GS AQY212GS 02E2064 72Y0861 AQY212GS
Product Name Solid State Relays - AQY212GS Solid State Relays - PCB Mount Photomos Relay, 60V, 1A; Contact Form Panasonic Mosfet Relay, 60 V, 1 A, 0.7 Ohm, Spst-No Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Operating Temp -40 to 185 F (-40 to 85 C)
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.25 - Hockey puck Solid State Relay 25A - 772582308650 - Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Electromechanical Relays & Contactors - 1-1617543-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - 39-G3VM-61GR2(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details