Panasonic SMD 1.1A 60V 50mA Relay AQY212GHAZ

Description
AC/DC SSR 1.1A 60V, 50mA DC-IN, 5kV Iso, SMD Product overview: AQY212GHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.1A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC SSR 1.1A 60V, 50mA DC-IN, 5kV Iso, SMD Product overview: AQY212GHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.1A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1A 60V 50mA Relay
183-AQY212GHAZ
SMD 1.1A 60V 50mA Relay 183-AQY212GHAZ
AC/DC SSR 1.1A 60V, 50mA DC-IN, 5kV Iso, SMD Product overview: AQY212GHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.1A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAZ can be used for catalog matching and distributor lookup.

AC/DC SSR 1.1A 60V, 50mA DC-IN, 5kV Iso, SMD Product overview: AQY212GHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.1A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY212GHAZ - 1147134-AQY212GHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212GHAZ
1147134-AQY212GHAZ
Solid State Relays - AQY212GHAZ 1147134-AQY212GHAZ
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147134-AQY212GHAZ Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147134-AQY212GHAZ
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212GHAZ
Solid State Relays - PCB Mount AQY212GHAZ
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY212GHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212GHAZ
Relays - Solid State Relays AQY212GHAZ
SSR RELAY SPST-NO 1.1A 0-60V

SSR RELAY SPST-NO 1.1A 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic - 11N2794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic
11N2794
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic 11N2794
MOSFET RELAY, SPST-NO, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic - 18AJ5312 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic
18AJ5312
Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic 18AJ5312
MOSFET RELAY, SPST-NO, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY212GHAZ 1147134-AQY212GHAZ AQY212GHAZ AQY212GHAZ 11N2794
Product Name SMD 1.1A 60V 50mA Relay Solid State Relays - AQY212GHAZ Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 1.1A, 60V, Smd; Contact Form Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details