Panasonic PhotoMOS GU 1 FORM A HIGH CAPACITY AQY212GHAX

Description
PhotoMOS GU 1 FORM A HIGH CAPACITY
Request a Quote Datasheet
Description
PhotoMOS GU 1 FORM A HIGH CAPACITY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS GU 1 FORM A HIGH CAPACITY - AQY212GHAX - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS GU 1 FORM A HIGH CAPACITY
AQY212GHAX
PhotoMOS GU 1 FORM A HIGH CAPACITY AQY212GHAX
PhotoMOS GU 1 FORM A HIGH CAPACITY

PhotoMOS GU 1 FORM A HIGH CAPACITY

Buy Now
Singapore, Singapore
SMD 5kV 1.1A 60V Relay
183-AQY212GHAX
SMD 5kV 1.1A 60V Relay 183-AQY212GHAX
5kV Isolation DC-In 1.1A 60V SPST SSR, SMD Product overview: AQY212GHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.1A, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.1A, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAX can be used for catalog matching and distributor lookup.

5kV Isolation DC-In 1.1A 60V SPST SSR, SMD Product overview: AQY212GHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 1.1A, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 1.1A, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212GHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY212GHAX - 861749-AQY212GHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212GHAX
861749-AQY212GHAX
Solid State Relays - AQY212GHAX 861749-AQY212GHAX
Manufacturer: Panasonic Win Source Part Number: 861749-AQY212GHAX Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY212 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6063-6, 255-6063-2, 255-6063-1, AQY212GHAX-ND

Manufacturer: Panasonic
Win Source Part Number: 861749-AQY212GHAX
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 4-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQY212
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6063-6, 255-6063-2, 255-6063-1, AQY212GHAX-ND

Buy Now Datasheet
S.s.mosfet Rly, Spst-No, 60V, 1.1A, Smd Rohs Compliant Panasonic - 68AH8856 - Newark, An Avnet Company
Chicago, IL, United States
S.s.mosfet Rly, Spst-No, 60V, 1.1A, Smd Rohs Compliant Panasonic
68AH8856
S.s.mosfet Rly, Spst-No, 60V, 1.1A, Smd Rohs Compliant Panasonic 68AH8856
S.S.MOSFET RLY, SPST-NO, 60V, 1.1A, SMD ROHS COMPLIANT: YES

S.S.MOSFET RLY, SPST-NO, 60V, 1.1A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mosfet Relay, Spst, 1.1A, 60V, Smd; Contact Form Panasonic - 70AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 1.1A, 60V, Smd; Contact Form Panasonic
70AC6849
Mosfet Relay, Spst, 1.1A, 60V, Smd; Contact Form Panasonic 70AC6849
MOSFET RELAY, SPST, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 1.1A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQY212GHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212GHAX
Relays - Solid State Relays AQY212GHAX
SSR RELAY SPST-NO 1.1A 0-60V

SSR RELAY SPST-NO 1.1A 0-60V

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS)
AQY212GHAX
Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) AQY212GHAX
1 Form A(SPST-NO) 1.32V 60V 340mΩ 1.1A AC,DC SMD-4P Solid State Relays - MOS Output (PhotoMOS) ROHS

1 Form A(SPST-NO) 1.32V 60V 340mΩ 1.1A AC,DC SMD-4P Solid State Relays - MOS Output (PhotoMOS) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212GHAX
Solid State Relays - PCB Mount AQY212GHAX
Solid State Relays - PCB Mount Greatly Increased Load Current. Reinforced Insulation 5,000V Type. Compact 4-Pin DIP Size.

Solid State Relays - PCB Mount Greatly Increased Load Current. Reinforced Insulation 5,000V Type. Compact 4-Pin DIP Size.

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY212GHAX 183-AQY212GHAX 861749-AQY212GHAX 68AH8856 70AC6849 AQY212GHAX AQY212GHAX AQY212GHAX
Product Name PhotoMOS GU 1 FORM A HIGH CAPACITY SMD 5kV 1.1A 60V Relay Solid State Relays - AQY212GHAX S.s.mosfet Rly, Spst-No, 60V, 1.1A, Smd Rohs Compliant Panasonic Mosfet Relay, Spst, 1.1A, 60V, Smd; Contact Form Panasonic Relays - Solid State Relays Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS RoHS
Mounting PCBoard; Surface Mount Surface Mount Surface Mount Socket or Plug-in Style
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers