SSR RELAY SPST-NO 1.1A 0-60V
PHOTOMOS RELAY, 60V, 1.1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.1A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes
MOSFET Relay, 60 V, 1.1 A, 0.7 ohm, SPST-NO RoHS Compliant: Yes
Solid State Relays - PCB Mount 500MA 60V SPST
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY212GH | 26K5899 | 72Y0860 | AQY212GH |
| Product Name | Relays - Solid State Relays | Photomos Relay, 60V, 1.1A; Contact Form Panasonic | Mosfet Relay, 60 V, 1.1 A, 0.7 Ohm, Spst-No Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | Through Hole | PCBoard; Through Hole |