Panasonic Solid State Relays - AQY212G2S AQY212G2S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768763-AQY212G2S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY212 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Alternative Parts (Cross-Reference): PS720C-1A-F3-A; PS720C-1A-F3; PS720C-1A; PS720C-1A-E3-A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768763-AQY212G2S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY212 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Alternative Parts (Cross-Reference): PS720C-1A-F3-A; PS720C-1A-F3; PS720C-1A; PS720C-1A-E3-A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY212G2S - 768763-AQY212G2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212G2S
768763-AQY212G2S
Solid State Relays - AQY212G2S 768763-AQY212G2S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768763-AQY212G2S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.32VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.25A Voltage - Load: 0 ~ 60 V Family Name: AQY212 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 500 mOhm Alternative Parts (Cross-Reference): PS720C-1A-F3-A; PS720C-1A-F3; PS720C-1A; PS720C-1A-E3-A; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768763-AQY212G2S
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.32VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.25A
Voltage - Load: 0 ~ 60 V
Family Name: AQY212
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 500 mOhm
Alternative Parts (Cross-Reference): PS720C-1A-F3-A; PS720C-1A-F3; PS720C-1A; PS720C-1A-E3-A;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 - AQY212G2S - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4
AQY212G2S
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 AQY212G2S
PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4

PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4

Buy Now
Solid State Relays - PCB Mount - AQY212G2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212G2S
Solid State Relays - PCB Mount AQY212G2S
Solid State Relays - PCB Mount PhotoMOS GU SOP

Solid State Relays - PCB Mount PhotoMOS GU SOP

Buy Now Datasheet
Ssr Mosfet, Spst-No, 1.25A, 1.1Ma, 60V; Contact Form Panasonic - 11N2796 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 1.25A, 1.1Ma, 60V; Contact Form Panasonic
11N2796
Ssr Mosfet, Spst-No, 1.25A, 1.1Ma, 60V; Contact Form Panasonic 11N2796
SSR MOSFET, SPST-NO, 1.25A, 1.1mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 1.25A, 1.1mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1.25A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY212G2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212G2S
Relays - Solid State Relays AQY212G2S
SSR RELAY SPST-NO 1.25A 0-60V

SSR RELAY SPST-NO 1.25A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768763-AQY212G2S AQY212G2S AQY212G2S 11N2796 AQY212G2S
Product Name Solid State Relays - AQY212G2S PhotoMOS GU SOP 1 FORM A HIGH CAP (SOP4 Solid State Relays - PCB Mount Ssr Mosfet, Spst-No, 1.25A, 1.1Ma, 60V; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.32 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterplus, 60Vdc; Contact Configuration Finder - 48W3823 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1422002-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
3 suppliers
Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers
Solid State Relays - G3VM-3FL - 1040585-G3VM-3FL - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
3 suppliers