Panasonic PhotoMOS GE 1 FORM A (DIP4-PIN TYPE) AQY212EHAX

Description
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)
Request a Quote Datasheet
Description
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE) - AQY212EHAX - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)
AQY212EHAX
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE) AQY212EHAX
PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)

PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)

Buy Now
Singapore, Singapore
SMD 60V 550mA 1.5V Relay
183-AQY212EHAX
SMD 60V 550mA 1.5V Relay 183-AQY212EHAX
SSR 60V 550mA AC/DC Out, 1.5V DC In, SPST, SMD Product overview: AQY212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212EHAX can be used for catalog matching and distributor lookup.

SSR 60V 550mA AC/DC Out, 1.5V DC In, SPST, SMD Product overview: AQY212EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 1.5V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 550mA, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY212EHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY212EHAX - 1018326-AQY212EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY212EHAX
1018326-AQY212EHAX
Solid State Relays - AQY212EHAX 1018326-AQY212EHAX
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018326-AQY212EHAX Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 to 60 V Family Name: AQY212EHA Categories: Relays Status: Active Max On Resistance: 2.5 Ohm Case / Package: 4-SMD Alternative Parts (Cross-Reference): SMP-1A37-4DT ; AQY212EHJ; AQY212EHAZ; AQY212EHA; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018326-AQY212EHAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 to 60 V
Family Name: AQY212EHA
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 4-SMD
Alternative Parts (Cross-Reference): SMP-1A37-4DT ; AQY212EHJ; AQY212EHAZ; AQY212EHA;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays - AQY212EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212EHAX
Relays - Solid State Relays AQY212EHAX
SSR RELAY SPST-NO 550MA 0-60V

SSR RELAY SPST-NO 550MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212EHAX
Solid State Relays - PCB Mount AQY212EHAX
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic - 11N2792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic
11N2792
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic 11N2792
MOSFET RELAY, SPST-NO, 0.55A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.55A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic - 18AJ5311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic
18AJ5311
Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic 18AJ5311
MOSFET RELAY, SPST-NO, 0.55A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.55A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY212EHAX 183-AQY212EHAX 1018326-AQY212EHAX AQY212EHAX AQY212EHAX 11N2792
Product Name PhotoMOS GE 1 FORM A (DIP4-PIN TYPE) SMD 60V 550mA 1.5V Relay Solid State Relays - AQY212EHAX Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.55A, 60V, Gw; Contact Form Panasonic
Approvals RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2310955 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details