Panasonic Solid State Relays - PCB Mount AQY212EHA

Description
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open
Datasheet
Description
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212EHA
Solid State Relays - PCB Mount AQY212EHA
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY212EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212EHA
Relays - Solid State Relays AQY212EHA
SSR RELAY SPST-NO 550MA 0-60V

SSR RELAY SPST-NO 550MA 0-60V

Supplier's Site
Mosfet Relay, Spst, 0.55A, 60V, Smd; Contact Form Panasonic - 11N2791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.55A, 60V, Smd; Contact Form Panasonic
11N2791
Mosfet Relay, Spst, 0.55A, 60V, Smd; Contact Form Panasonic 11N2791
MOSFET RELAY, SPST, 0.55A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.55A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 60 V, 550 Ma, 2.5 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 550 Ma, 2.5 Ohm, Spst-No Rohs Compliant Panasonic
72Y0859
Mosfet Relay, 60 V, 550 Ma, 2.5 Ohm, Spst-No Rohs Compliant Panasonic 72Y0859
MOSFET Relay, 60 V, 550 mA, 2.5 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 550 mA, 2.5 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY212EHA AQY212EHA 11N2791 72Y0859
Product Name Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst, 0.55A, 60V, Smd; Contact Form Panasonic Mosfet Relay, 60 V, 550 Ma, 2.5 Ohm, Spst-No Rohs Compliant Panasonic
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details