Panasonic Relays - Solid State Relays AQY212EH

Description
SSR RELAY SPST-NO 550MA 0-60V
Datasheet
Description
SSR RELAY SPST-NO 550MA 0-60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - AQY212EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY212EH
Relays - Solid State Relays AQY212EH
SSR RELAY SPST-NO 550MA 0-60V

SSR RELAY SPST-NO 550MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY212EH
Solid State Relays - PCB Mount AQY212EH
Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 60V 550mA DIP Form A Norm-Open

Buy Now Datasheet
Photomos Relay, 60V, 550Ma; Contact Form Panasonic - 11N2790 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 550Ma; Contact Form Panasonic
11N2790
Photomos Relay, 60V, 550Ma; Contact Form Panasonic 11N2790
PHOTOMOS RELAY, 60V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 550mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQY212EH AQY212EH 11N2790
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Photomos Relay, 60V, 550Ma; Contact Form Panasonic
Mounting Through Hole PCBoard; Through Hole
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4825 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details