Panasonic Solid State Relays - AQY211G2S AQY211G2S

Description
Manufacturer: Panasonic Win Source Part Number: 744401-AQY211G2S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 1714+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 744401-AQY211G2S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 1714+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY211G2S - 744401-AQY211G2S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY211G2S
744401-AQY211G2S
Solid State Relays - AQY211G2S 744401-AQY211G2S
Manufacturer: Panasonic Win Source Part Number: 744401-AQY211G2S Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 1714+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 744401-AQY211G2S
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 1714+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic - 88W4622 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic
88W4622
Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic 88W4622
MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQY211G2S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY211G2S
Solid State Relays - PCB Mount AQY211G2S
Solid State Relays - PCB Mount RELAY OPTO SPST NO 1.6A 4SOP

Solid State Relays - PCB Mount RELAY OPTO SPST NO 1.6A 4SOP

Buy Now Datasheet
Relays - Solid State Relays - AQY211G2S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY211G2S
Relays - Solid State Relays AQY211G2S
SSR RELAY SPST-NO 1.6A 0-40V

SSR RELAY SPST-NO 1.6A 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 744401-AQY211G2S 88W4622 AQY211G2S AQY211G2S
Product Name Solid State Relays - AQY211G2S Mosfet Relay, Spst-No, 1.6A, 40V, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070069024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details