Win Source Part Number: 1045883-AQY210S1Y
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQY
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 25 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
Alternative Parts (Cross-Reference): AQY410S; AQY210S; AQY280S; TLP4176G(F); TLP4176G(TP,F); TLP4197G(F);
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Base Product Number: AQY21
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1045883-AQY210S1Y | 11N2785 | AQY210S1Y |
| Product Name | Relays - Solid State Relays | Photomos Gu Sop Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |