Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147130-AQY210KSX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PhotoMOS GU SOP RoHS Compliant: Yes
S.S.MOSFET RLY, SPST, 350V, 0.12A, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147130-AQY210KSX | 11N2782 | 68AH8853 | AQY210KSX |
| Product Name | Solid State Relays - AQY210KSX | Photomos Gu Sop Rohs Compliant Panasonic | S.s.mosfet Rly, Spst, 350V, 0.12A, Smd Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount |