The AQY210HLAX is a DIP4-pin solid state relay with current limiting and reinforced insulation, designed to control low-level analog signals with minimal distortion. It supports a peak AC/DC load voltage of 350 V and a continuous load current of 120 mA, with an I/O isolation voltage of 5,000 V AC. The device features an on-resistance of up to 25 Ω and off-state leakage current of 1 µA, along with a current limit function that caps output current at 0.18 A. It meets EN41003 and EN60950 standards for reinforced insulation and is RoHS compliant. Operating temperature ranges from -40°C to +85°C. The part is packaged for surface-mount and tape-and-reel applications.
Solid State Relays - PCB Mount RELAY OPTO SPST 120MA 4 SMD
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | AQY210HLAX |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |