Panasonic SMD 350V 130mA 5kV Relay AQY210EHAZ

Description
Optical SSR, 350V, 130mA, 5kV Isolation, SPST, SMD Product overview: AQY210EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optical SSR, 350V, 130mA, 5kV Isolation, SPST, SMD Product overview: AQY210EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350V 130mA 5kV Relay
183-AQY210EHAZ
SMD 350V 130mA 5kV Relay 183-AQY210EHAZ
Optical SSR, 350V, 130mA, 5kV Isolation, SPST, SMD Product overview: AQY210EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHAZ can be used for catalog matching and distributor lookup.

Optical SSR, 350V, 130mA, 5kV Isolation, SPST, SMD Product overview: AQY210EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 130mA, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 130mA, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY210EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY210EHAZ - 1147127-AQY210EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY210EHAZ
1147127-AQY210EHAZ
Solid State Relays - AQY210EHAZ 1147127-AQY210EHAZ
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147127-AQY210EHAZ Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147127-AQY210EHAZ
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic - 10C4003 - Newark, An Avnet Company
Chicago, IL, United States
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic
10C4003
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic 10C4003
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY210EHAZ
Solid State Relays - PCB Mount AQY210EHAZ
Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 350v 130mA DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY210EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY210EHAZ
Relays - Solid State Relays AQY210EHAZ
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQY210EHAZ 1147127-AQY210EHAZ 10C4003 AQY210EHAZ AQY210EHAZ
Product Name SMD 350V 130mA 5kV Relay Solid State Relays - AQY210EHAZ Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data