Manufacturer: Panasonic
Win Source Part Number: 1147124-AQW654A
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET RELAY, SPST-NO/NC, 0.12A/400V/SMD ROHS COMPLIANT: YES
RELAY SPST-NO/NC 120MA 0-400V
Solid State Relays - PCB Mount 120MA 400V 8PIN 1FORMA / 1FORMB
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147124-AQW654A | 12AJ6972 | AQW654A | AQW654A |
| Product Name | Solid State Relays - AQW654A | Mosfet Relay, Spst-No/nc, 0.12A/400V/smd Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount |