Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018313-AQW654
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Solid State Relays - PCB Mount 400v 120ma 8pin DIP Form A B
MOSFET RELAY, SPST-NO/NC, 0.12A/400V/THT ROHS COMPLIANT: YES
RELAY SPST-NO/NC 120MA 0-400V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018313-AQW654 | AQW654 | 12AJ6971 | AQW654 |
| Product Name | Solid State Relays - AQW654 | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No/nc, 0.12A/400V/tht Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.14 volts |