SSR, PHOTO MOSFET, 400V, 100mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
Solid State Relays - PCB Mount 100MA 400V 1FORMA / 1FORMB
RELAY SPST-NO/NC 100MA 0-400V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C3990 | AQW614EH | AQW614EH |
| Product Name | Ssr, Photo Mosfet, 400V, 100Ma; Contact Form Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Application Type | Latching |