Manufacturer: Panasonic
Win Source Part Number: 861747-AQW614E
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AQW614
Categories: Relays
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-2958, AQW614E-ND
Solid State Relays - PCB Mount 100MA 400V 1FORMA / 1FORMB
PCB, Solid State Relay RoHS Compliant: Yes
RELAY SPST-NO/NC 100MA 0-400V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861747-AQW614E | AQW614E | 16F9093 | AQW614E |
| Product Name | Solid State Relays - AQW614E | Solid State Relays - PCB Mount | Pcb, Solid State Relay Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |