Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147122-AQW614AZ
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Solid State Relay 50mA 1.5V DC-IN 0.13A 320V AC/DC-OUT 8-Pin PDIP SMD T/R Product overview: AQW614AZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW614AZ can be used for catalog matching and distributor lookup.
RELAY SPST-NO/NC 100MA 0-400V
Solid State Relays - PCB Mount 400v 100mA 8pin DIP Form A B
PhotoMOS GU 1 F RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1147122-AQW614AZ | 183-AQW614AZ | AQW614AZ | AQW614AZ | 11N2778 |
| Product Name | Solid State Relays - AQW614AZ | SMD 50mA 1.5V 0.13A Relay | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Gu 1 F Rohs Compliant Panasonic |
| Mounting | PCBoard | Surface Mount |