Manufacturer: Panasonic
Win Source Part Number: 911674-AQW612SX
Series: PhotoMOS™ AQW
Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: AQW612
Categories: Relays
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO/NC 450MA 0-60V
PhotoMOS GU SOP RoHS Compliant: Yes
Solid State Relays - PCB Mount PhotoMOS GU SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 911674-AQW612SX | AQW612SX | 11N2775 | AQW612SX |
| Product Name | Solid State Relays - AQW612SX | Relays - Solid State Relays | Photomos Gu Sop Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount |