SSR RELAY SPST-NO/NC 500MA 0-60V
SSR, SPST-NO/SPST-NC, 500mA, 1.3mA, 60V; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes
SOLID STATE MOSFET RLY, SPST, 0.5A, 60V ROHS COMPLIANT: YES
Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQW612EHA | 11N2774 | 70AH6146 | AQW612EHA |
| Product Name | Relays - Solid State Relays | Ssr, Spst-No/spst-Nc, 500Ma, 1.3Ma, 60V; Contact Form Panasonic | Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | Surface Mount | Surface Mount |