Panasonic Solid State Relays - PCB Mount AQW612EH

Description
Solid State Relays - PCB Mount 500MA 60V 1FORMA / 1FORMB
Datasheet
Description
Solid State Relays - PCB Mount 500MA 60V 1FORMA / 1FORMB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW612EH
Solid State Relays - PCB Mount AQW612EH
Solid State Relays - PCB Mount 500MA 60V 1FORMA / 1FORMB

Solid State Relays - PCB Mount 500MA 60V 1FORMA / 1FORMB

Buy Now Datasheet
Photomos Relay, 60V, 500Ma; Contact Form Panasonic - 11N2773 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 500Ma; Contact Form Panasonic
11N2773
Photomos Relay, 60V, 500Ma; Contact Form Panasonic 11N2773
PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic - 70AH6145 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic
70AH6145
Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic 70AH6145
SOLID STATE MOSFET RLY, SPST, 0.5A, 60V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.5A, 60V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Solid State Relays - AQW612EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW612EH
Relays - Solid State Relays AQW612EH
SSR RELAY SPST-NO/NC 500MA 0-60V

SSR RELAY SPST-NO/NC 500MA 0-60V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQW612EH 11N2773 70AH6145 AQW612EH
Product Name Solid State Relays - PCB Mount Photomos Relay, 60V, 500Ma; Contact Form Panasonic Solid State Mosfet Rly, Spst, 0.5A, 60V Rohs Compliant Panasonic Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C)
Input Current (Control Signal) Range 0.0500 amps
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details