Panasonic SMD 350V 100mA 1.5kV Relay AQW610SX

Description
SSR, SOP, 350V, 100mA, DC Input, 1.5kV Isolation, Surface Mount Product overview: AQW610SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610SX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR, SOP, 350V, 100mA, DC Input, 1.5kV Isolation, Surface Mount Product overview: AQW610SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610SX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350V 100mA 1.5kV Relay
183-AQW610SX
SMD 350V 100mA 1.5kV Relay 183-AQW610SX
SSR, SOP, 350V, 100mA, DC Input, 1.5kV Isolation, Surface Mount Product overview: AQW610SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610SX can be used for catalog matching and distributor lookup.

SSR, SOP, 350V, 100mA, DC Input, 1.5kV Isolation, Surface Mount Product overview: AQW610SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350V, 100mA, 1.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 350V, 100mA, 1.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610SX can be used for catalog matching and distributor lookup.

Supplier's Site
Photomos Gu Sop Rohs Compliant Panasonic - 11N2771 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Gu Sop Rohs Compliant Panasonic
11N2771
Photomos Gu Sop Rohs Compliant Panasonic 11N2771
PhotoMOS GU SOP RoHS Compliant: Yes

PhotoMOS GU SOP RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 0.1A/350V, Spst-No/nc, Smd; Contact Form Panasonic - 68AH1050 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.1A/350V, Spst-No/nc, Smd; Contact Form Panasonic
68AH1050
Mosfet Relay, 0.1A/350V, Spst-No/nc, Smd; Contact Form Panasonic 68AH1050
MOSFET RELAY, 0.1A/350V, SPST-NO/NC, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

MOSFET RELAY, 0.1A/350V, SPST-NO/NC, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQW610SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW610SX
Solid State Relays - PCB Mount AQW610SX
Solid State Relays - PCB Mount 350v 120mA 8pin SOP Form A B

Solid State Relays - PCB Mount 350v 120mA 8pin SOP Form A B

Buy Now Datasheet
Relays - Solid State Relays - AQW610SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW610SX
Relays - Solid State Relays AQW610SX
RELAY SPST-NO/NC 100MA 0-350V

RELAY SPST-NO/NC 100MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQW610SX 11N2771 68AH1050 AQW610SX AQW610SX
Product Name SMD 350V 100mA 1.5kV Relay Photomos Gu Sop Rohs Compliant Panasonic Mosfet Relay, 0.1A/350V, Spst-No/nc, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data