Panasonic SMD 5kV 350V 120mA Relay AQW610EHAZ

Description
5kV Isolation 2-Ch DC SSR, 350V/120mA, SMD Product overview: AQW610EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kV Isolation 2-Ch DC SSR, 350V/120mA, SMD Product overview: AQW610EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 350V 120mA Relay
183-AQW610EHAZ
SMD 5kV 350V 120mA Relay 183-AQW610EHAZ
5kV Isolation 2-Ch DC SSR, 350V/120mA, SMD Product overview: AQW610EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610EHAZ can be used for catalog matching and distributor lookup.

5kV Isolation 2-Ch DC SSR, 350V/120mA, SMD Product overview: AQW610EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 350V, 120mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5kV, 350V, 120mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQW610EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQW610EHAZ - 1018306-AQW610EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQW610EHAZ
1018306-AQW610EHAZ
Solid State Relays - AQW610EHAZ 1018306-AQW610EHAZ
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018306-AQW610EHAZ Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 25 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018306-AQW610EHAZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQW610EHAZ
Solid State Relays - PCB Mount AQW610EHAZ
Solid State Relays - PCB Mount 350v 120mA 8pin DIP Form A B

Solid State Relays - PCB Mount 350v 120mA 8pin DIP Form A B

Buy Now Datasheet
Mosfet Relay, 0.12A, 350V, Spst, Smd; Contact Form Panasonic - 68AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.12A, 350V, Spst, Smd; Contact Form Panasonic
68AH1049
Mosfet Relay, 0.12A, 350V, Spst, Smd; Contact Form Panasonic 68AH1049
MOSFET RELAY, 0.12A, 350V, SPST, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

MOSFET RELAY, 0.12A, 350V, SPST, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Photomosge 1 Fo Rohs Compliant Panasonic - 11N2770 - Newark, An Avnet Company
Chicago, IL, United States
Photomosge 1 Fo Rohs Compliant Panasonic
11N2770
Photomosge 1 Fo Rohs Compliant Panasonic 11N2770
PhotoMOSGE 1 Fo RoHS Compliant: Yes

PhotoMOSGE 1 Fo RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQW610EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQW610EHAZ
Relays - Solid State Relays AQW610EHAZ
RELAY SPST-NO/NC 120MA 0-350V

RELAY SPST-NO/NC 120MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQW610EHAZ 1018306-AQW610EHAZ AQW610EHAZ 68AH1049 11N2770 AQW610EHAZ
Product Name SMD 5kV 350V 120mA Relay Solid State Relays - AQW610EHAZ Solid State Relays - PCB Mount Mosfet Relay, 0.12A, 350V, Spst, Smd; Contact Form Panasonic Photomosge 1 Fo Rohs Compliant Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS RoHS
Mounting PCBoard; SMD (SMT) Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data