Manufacturer: Panasonic Electric Works
Win Source Part Number: 768759-AQW414SX
Series: PhotoMOS AQW
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 80mA
Voltage - Load: 0 ~ 400 V
Family Name: AQW414SX
Categories: Relays
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): AQW414SZ; AQW414S;
Introduction Date: November 02, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 100MA
MOSFET RELAY/DPST-NC, 0.08A, 400V, SOP-8 ROHS COMPLIANT: YES
SSR RELAY SPST-NC 80MA 0-400V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 768759-AQW414SX | AQW414SX | 11N2768 | 09AK0022 | AQW414SX |
| Product Name | Solid State Relays - AQW414SX | Solid State Relays - PCB Mount | Photomos Gu Sop Panasonic | Mosfet Relay/dpst-Nc, 0.08A, 400V, Sop-8 Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | Surface Mount |